Vishay Precision Group 5W,.05,1%,T/R LVR05R0500FS70

Description
5W,.05,1%,T/R
Request a Quote
Description
5W,.05,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.05,1%,T/R - LVR05R0500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.05,1%,T/R
LVR05R0500FS70
5W,.05,1%,T/R LVR05R0500FS70
5W,.05,1%,T/R

5W,.05,1%,T/R

Supplier's Site
Lvr-5 .05 1% S70 Vishay - 45C6365 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .05 1% S70 Vishay
45C6365
Lvr-5 .05 1% S70 Vishay 45C6365
LVR-5 .05 1% S70

LVR-5 .05 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500FS70 45C6365
Product Name 5W,.05,1%,T/R Lvr-5 .05 1% S70 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details