Vishay Precision Group RES .05 OHM 1% 5W METAL STRIP LVR05R0500FE73

Description
RES .05ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .05ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .05 OHM 1% 5W METAL STRIP - LVR05R0500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1% 5W METAL STRIP
LVR05R0500FE73
RES .05 OHM 1% 5W METAL STRIP LVR05R0500FE73
RES .05ohm 1% 5W METAL STRIP

RES .05ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRC-.05RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.05RTR-ND
Through Hole Resistors LVRC-.05RTR-ND
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.05 Ohm, 5W, 1%; Resistance Vishay - 51P5201 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 5W, 1%; Resistance Vishay
51P5201
Wirewound Resistor, 0.05 Ohm, 5W, 1%; Resistance Vishay 51P5201
WIREWOUND RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR05R0500FE73 LVRC-.05RTR-ND 51P5201
Product Name RES .05 OHM 1% 5W METAL STRIP Through Hole Resistors Wirewound Resistor, 0.05 Ohm, 5W, 1%; Resistance Vishay
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC10R0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers