Vishay Precision Group Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0499JE73

Description
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0499JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0499JE73
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0499JE73
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0499 5% E73 E3 Vishay - 51P5200 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0499 5% E73 E3 Vishay
51P5200
Lvr-5 .0499 5% E73 E3 Vishay 51P5200
LVR-5 .0499 5% E73 e3

LVR-5 .0499 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0499JE73 51P5200
Product Name Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0499 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details