Vishay Precision Group Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0499JE12

Description
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0499JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0499JE12
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0499JE12
Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0499 5% E12 E3 Vishay - 51P5199 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0499 5% E12 E3 Vishay
51P5199
Lvr-5 .0499 5% E12 E3 Vishay 51P5199
LVR-5 .0499 5% e12 E3

LVR-5 .0499 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0499JE12 51P5199
Product Name Res Metal Strip 49.9m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .0499 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details