Vishay Precision Group Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0499FE12

Description
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0499FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0499FE12
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0499FE12
Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0499 1% E12 E3 Vishay - 51P5197 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0499 1% E12 E3 Vishay
51P5197
Lvr-5 .0499 1% E12 E3 Vishay 51P5197
LVR-5 .0499 1% e12 E3

LVR-5 .0499 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0499FE12 51P5197
Product Name Res Metal Strip 49.9m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0499 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details