Vishay Precision Group Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0450JE73

Description
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0450JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0450JE73
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0450JE73
Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .045 5% E73 E3 Vishay - 51P5192 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .045 5% E73 E3 Vishay
51P5192
Lvr-5 .045 5% E73 E3 Vishay 51P5192
LVR-5 .045 5% E73 e3

LVR-5 .045 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0450JE73 51P5192
Product Name Res Metal Strip 45m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .045 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details