Vishay Precision Group Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0430JE73

Description
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0430JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0430JE73
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0430JE73
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .043 5% E73 E3 Vishay - 51P5188 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .043 5% E73 E3 Vishay
51P5188
Lvr-5 .043 5% E73 E3 Vishay 51P5188
LVR-5 .043 5% E73 e3

LVR-5 .043 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0430JE73 51P5188
Product Name Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .043 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers