Vishay Precision Group Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0430JE12

Description
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0430JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0430JE12
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0430JE12
Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .043 5% E12 E3 Vishay - 51P5187 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .043 5% E12 E3 Vishay
51P5187
Lvr-5 .043 5% E12 E3 Vishay 51P5187
LVR-5 .043 5% e12 E3

LVR-5 .043 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0430JE12 51P5187
Product Name Res Metal Strip 43m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .043 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details