Vishay Precision Group Lvr-5 .04 1% S70 Vishay LVR05R0400FS70

Description
LVR-5 .04 1% S70
Description
LVR-5 .04 1% S70

Suppliers

Company
Product
Description
Supplier Links
Lvr-5 .04 1% S70 Vishay - 51P5178 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .04 1% S70 Vishay
51P5178
Lvr-5 .04 1% S70 Vishay 51P5178
LVR-5 .04 1% S70

LVR-5 .04 1% S70

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51P5178
Product Name Lvr-5 .04 1% S70 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers