Vishay Intertechnology, Inc. Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0400FRE3

Description
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0400FRE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0400FRE3
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0400FRE3
Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0400FRE3
Product Name Res Metal Strip 40m Ohm 1% 5W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers