Vishay Precision Group Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0390FE12

Description
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0390FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0390FE12
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0390FE12
Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .039 1% E12 E3 Vishay - 51P5173 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .039 1% E12 E3 Vishay
51P5173
Lvr-5 .039 1% E12 E3 Vishay 51P5173
LVR-5 .039 1% e12 E3

LVR-5 .039 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0390FE12 51P5173
Product Name Res Metal Strip 39m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .039 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details