Vishay Precision Group Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0374FE12

Description
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0374FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0374FE12
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0374FE12
Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0374 1% E12 E3 Vishay - 51P5169 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0374 1% E12 E3 Vishay
51P5169
Lvr-5 .0374 1% E12 E3 Vishay 51P5169
LVR-5 .0374 1% e12 E3

LVR-5 .0374 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0374FE12 51P5169
Product Name Res Metal Strip 37.4m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0374 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers