Vishay Precision Group Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0370FE73

Description
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0370FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0370FE73
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0370FE73
Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .037 1% E73 E3 Vishay - 51P5166 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .037 1% E73 E3 Vishay
51P5166
Lvr-5 .037 1% E73 E3 Vishay 51P5166
LVR-5 .037 1% E73 e3

LVR-5 .037 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0370FE73 51P5166
Product Name Res Metal Strip 37m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .037 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details