Vishay Precision Group Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0330FE73

Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0330FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0330FE73
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0330FE73
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .033 1% E73 E3 Vishay - 51P5153 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .033 1% E73 E3 Vishay
51P5153
Lvr-5 .033 1% E73 E3 Vishay 51P5153
LVR-5 .033 1% E73 e3

LVR-5 .033 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0330FE73 51P5153
Product Name Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .033 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details