Vishay Precision Group Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0330FE12

Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0330FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0330FE12
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0330FE12
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .033 1% E12 E3 Vishay - 51P5152 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .033 1% E12 E3 Vishay
51P5152
Lvr-5 .033 1% E12 E3 Vishay 51P5152
LVR-5 .033 1% e12 E3

LVR-5 .033 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0330FE12 51P5152
Product Name Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .033 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details