Vishay Precision Group Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0330FB12

Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0330FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0330FB12
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0330FB12
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.033 Ohm, +/1% Vishay - 45C6341 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.033 Ohm, +/1% Vishay
45C6341
Lvr05, 0.033 Ohm, +/1% Vishay 45C6341
LVR05, 0.033 Ohm, +/- 1%

LVR05, 0.033 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0330FB12 45C6341
Product Name Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.033 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details