Vishay Precision Group Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0320JE12

Description
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0320JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0320JE12
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0320JE12
Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .032 5% E12 E3 Vishay - 51P5150 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .032 5% E12 E3 Vishay
51P5150
Lvr-5 .032 5% E12 E3 Vishay 51P5150
LVR-5 .032 5% e12 E3

LVR-5 .032 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0320JE12 51P5150
Product Name Res Metal Strip 32m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .032 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details