Vishay Precision Group Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0300JS73

Description
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0300JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0300JS73
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0300JS73
Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .03 5% S73 Vishay - 45C6340 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .03 5% S73 Vishay
45C6340
Lvr-5 .03 5% S73 Vishay 45C6340
LVR-5 .03 5% S73

LVR-5 .03 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0300JS73 45C6340
Product Name Res Metal Strip 30m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .03 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers