Vishay Intertechnology, Inc. RES .03 OHM 1% 5W METAL STRIP LVR05R0300FE73

Description
RES .03ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .03ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 1% 5W METAL STRIP - LVR05R0300FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1% 5W METAL STRIP
LVR05R0300FE73
RES .03 OHM 1% 5W METAL STRIP LVR05R0300FE73
RES .03ohm 1% 5W METAL STRIP

RES .03ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRC-.03RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.03RTR-ND
Through Hole Resistors LVRC-.03RTR-ND
30 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

30 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR05R0300FE73 LVRC-.03RTR-ND
Product Name RES .03 OHM 1% 5W METAL STRIP Through Hole Resistors
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers