Vishay Intertechnology, Inc. Precision Resistors .03 OHM 1% 5W LVR05R0300FE12

Description
Precision Resistors .03ohm 1% 5W
Request a Quote
Description
Precision Resistors .03ohm 1% 5W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .03 OHM 1% 5W - LVR05R0300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .03 OHM 1% 5W
LVR05R0300FE12
Precision Resistors .03 OHM 1% 5W LVR05R0300FE12
Precision Resistors .03ohm 1% 5W

Precision Resistors .03ohm 1% 5W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0300FE12
Product Name Precision Resistors .03 OHM 1% 5W
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details