Vishay Precision Group Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0280FB12

Description
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0280FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0280FB12
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0280FB12
Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .028 1% B12 Vishay - 28M6289 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .028 1% B12 Vishay
28M6289
Lvr-5 .028 1% B12 Vishay 28M6289
LVR-5 .028 1% B12

LVR-5 .028 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0280FB12 28M6289
Product Name Res Metal Strip 28m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .028 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers