Vishay Precision Group Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0270JE12

Description
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0270JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0270JE12
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0270JE12
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .027 5% E12 E3 Vishay - 51P5137 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .027 5% E12 E3 Vishay
51P5137
Lvr-5 .027 5% E12 E3 Vishay 51P5137
LVR-5 .027 5% e12 E3

LVR-5 .027 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0270JE12 51P5137
Product Name Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .027 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details