Vishay Precision Group Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0270FE73

Description
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0270FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0270FE73
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0270FE73
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .027 1% E73 E3 Vishay - 51P5136 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .027 1% E73 E3 Vishay
51P5136
Lvr-5 .027 1% E73 E3 Vishay 51P5136
LVR-5 .027 1% E73 e3

LVR-5 .027 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0270FE73 51P5136
Product Name Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .027 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details