Vishay Precision Group Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0240FE73

Description
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0240FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0240FE73
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0240FE73
Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .024 1% E73 E3 Vishay - 51P5120 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .024 1% E73 E3 Vishay
51P5120
Lvr-5 .024 1% E73 E3 Vishay 51P5120
LVR-5 .024 1% E73 e3

LVR-5 .024 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0240FE73 51P5120
Product Name Res Metal Strip 24m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .024 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers