Vishay Precision Group Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0221FE73

Description
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0221FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0221FE73
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0221FE73
Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0221 1% E73 E3 Vishay - 51P5108 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0221 1% E73 E3 Vishay
51P5108
Lvr-5 .0221 1% E73 E3 Vishay 51P5108
LVR-5 .0221 1% E73 e3

LVR-5 .0221 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0221FE73 51P5108
Product Name Res Metal Strip 22.1m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0221 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers