Vishay Precision Group Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0200JE12

Description
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0200JE12
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0200JE12
Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .02 5% E12 E3 Vishay - 51P5101 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .02 5% E12 E3 Vishay
51P5101
Lvr-5 .02 5% E12 E3 Vishay 51P5101
LVR-5 .02 5% e12 E3

LVR-5 .02 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0200JE12 51P5101
Product Name Res Metal Strip 20m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .02 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details