Vishay Intertechnology, Inc. 5W,.02,3%,T/R LVR05R0200HS73

Description
5W,.02,3%,T/R
Request a Quote
Description
5W,.02,3%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.02,3%,T/R - LVR05R0200HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.02,3%,T/R
LVR05R0200HS73
5W,.02,3%,T/R LVR05R0200HS73
5W,.02,3%,T/R

5W,.02,3%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0200HS73
Product Name 5W,.02,3%,T/R
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers