Vishay Precision Group Lvr-5 .02 3% E73 E3 Vishay LVR05R0200HE73

Description
LVR-5 .02 3% E73 e3
Description
LVR-5 .02 3% E73 e3

Suppliers

Company
Product
Description
Supplier Links
Lvr-5 .02 3% E73 E3 Vishay - 51P5100 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .02 3% E73 E3 Vishay
51P5100
Lvr-5 .02 3% E73 E3 Vishay 51P5100
LVR-5 .02 3% E73 e3

LVR-5 .02 3% E73 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51P5100
Product Name Lvr-5 .02 3% E73 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details