Vishay Intertechnology, Inc. Through Hole Resistors LVR05R0200FS73

Description
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRC-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.02TR-ND
Through Hole Resistors LVRC-.02TR-ND
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .02 OHM 1% 5W METAL STRIP - LVR05R0200FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1% 5W METAL STRIP
LVR05R0200FS73
RES .02 OHM 1% 5W METAL STRIP LVR05R0200FS73
RES .02ohm 1% 5W METAL STRIP

RES .02ohm 1% 5W METAL STRIP

Supplier's Site
Lvr-5 .02 1% S73 Vishay - 45C6313 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .02 1% S73 Vishay
45C6313
Lvr-5 .02 1% S73 Vishay 45C6313
LVR-5 .02 1% S73

LVR-5 .02 1% S73

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVRC-.02TR-ND LVR05R0200FS73 45C6313
Product Name Through Hole Resistors RES .02 OHM 1% 5W METAL STRIP Lvr-5 .02 1% S73 Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details