Vishay Precision Group Precision Resistors .02 Ohm 1% 5W LVR05R0200FE12

Description
Precision Resistors .02 Ohm 1% 5W
Request a Quote
Description
Precision Resistors .02 Ohm 1% 5W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .02 Ohm 1% 5W - LVR05R0200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .02 Ohm 1% 5W
LVR05R0200FE12
Precision Resistors .02 Ohm 1% 5W LVR05R0200FE12
Precision Resistors .02 Ohm 1% 5W

Precision Resistors .02 Ohm 1% 5W

Supplier's Site
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay - 51P5098 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay
51P5098
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay 51P5098
WIREWOUND RESISTOR, R02, 1%, AXIAL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, R02, 1%, AXIAL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0200FE12 51P5098
Product Name Precision Resistors .02 Ohm 1% 5W Wirewound Resistor, R02, 1%, Axial; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details