Vishay Precision Group Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole LVR05R0200FB12

Description
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole - LVR05R0200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole
LVR05R0200FB12
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole LVR05R0200FB12
Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole

Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole

Supplier's Site
Resistor Wirewound, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 88F4207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay
88F4207
Resistor Wirewound, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay 88F4207
RESISTOR WIREWOUND, 0.02 OHM, 5W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: No

RESISTOR WIREWOUND, 0.02 OHM, 5W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0200FB12 88F4207
Product Name Res Metal Strip 20m Ohm 1% 5W AXL Thru-Hole Resistor Wirewound, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details