Vishay Precision Group Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0150JE12

Description
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0150JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0150JE12
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0150JE12
Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .015 5% E12 E3 Vishay - 51P5092 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .015 5% E12 E3 Vishay
51P5092
Lvr-5 .015 5% E12 E3 Vishay 51P5092
LVR-5 .015 5% e12 E3

LVR-5 .015 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0150JE12 51P5092
Product Name Res Metal Strip 15m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .015 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers