Vishay Intertechnology, Inc. Through Hole Resistors LVR05R0150FS73

Description
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRC-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.015TR-ND
Through Hole Resistors LVRC-.015TR-ND
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0150FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0150FS73
Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0150FS73
Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .015 1% S73 Vishay - 45C6309 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .015 1% S73 Vishay
45C6309
Lvr-5 .015 1% S73 Vishay 45C6309
LVR-5 .015 1% S73

LVR-5 .015 1% S73

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVRC-.015TR-ND LVR05R0150FS73 45C6309
Product Name Through Hole Resistors Res Metal Strip 15m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .015 1% S73 Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details