Vishay Intertechnology, Inc. RES .015 OHM 1% 5W METAL STRIP LVR05R0150FE73

Description
RES .015ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .015ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 1% 5W METAL STRIP - LVR05R0150FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1% 5W METAL STRIP
LVR05R0150FE73
RES .015 OHM 1% 5W METAL STRIP LVR05R0150FE73
RES .015ohm 1% 5W METAL STRIP

RES .015ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVR05R0150FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR05R0150FE73-ND
Through Hole Resistors LVR05R0150FE73-ND
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR05R0150FE73 LVR05R0150FE73-ND
Product Name RES .015 OHM 1% 5W METAL STRIP Through Hole Resistors
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers