Vishay Precision Group Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0140FS73

Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0140FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0140FS73
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0140FS73
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .014 1% S73 Vishay - 45C6304 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .014 1% S73 Vishay
45C6304
Lvr-5 .014 1% S73 Vishay 45C6304
LVR-5 .014 1% S73

LVR-5 .014 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0140FS73 45C6304
Product Name Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .014 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details