Vishay Precision Group Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0140FE12

Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0140FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0140FE12
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0140FE12
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .014 1% E12 E3 Vishay - 51P5087 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .014 1% E12 E3 Vishay
51P5087
Lvr-5 .014 1% E12 E3 Vishay 51P5087
LVR-5 .014 1% e12 E3

LVR-5 .014 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0140FE12 51P5087
Product Name Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .014 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details