Vishay Precision Group Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0140FB12

Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0140FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0140FB12
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0140FB12
Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.014 Ohm, +/1% Vishay - 45C6303 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.014 Ohm, +/1% Vishay
45C6303
Lvr05, 0.014 Ohm, +/1% Vishay 45C6303
LVR05, 0.014 Ohm, +/- 1%

LVR05, 0.014 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0140FB12 45C6303
Product Name Res Metal Strip 14m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.014 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details