Vishay Precision Group Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0130JE73

Description
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0130JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0130JE73
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0130JE73
Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .013 5% E73 E3 Vishay - 51P5086 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .013 5% E73 E3 Vishay
51P5086
Lvr-5 .013 5% E73 E3 Vishay 51P5086
LVR-5 .013 5% E73 e3

LVR-5 .013 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0130JE73 51P5086
Product Name Res Metal Strip 13m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .013 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details