Vishay Precision Group Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0130FE12

Description
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0130FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0130FE12
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0130FE12
Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .013 1% E12 E3 Vishay - 51P5083 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .013 1% E12 E3 Vishay
51P5083
Lvr-5 .013 1% E12 E3 Vishay 51P5083
LVR-5 .013 1% e12 E3

LVR-5 .013 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0130FE12 51P5083
Product Name Res Metal Strip 13m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .013 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details