Vishay Precision Group Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0125JE73

Description
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0125JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0125JE73
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0125JE73
Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0125 5% E73 E3 Vishay - 51P5082 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0125 5% E73 E3 Vishay
51P5082
Lvr-5 .0125 5% E73 E3 Vishay 51P5082
LVR-5 .0125 5% E73 e3

LVR-5 .0125 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0125JE73 51P5082
Product Name Res Metal Strip 12.5m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0125 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details