Vishay Precision Group Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0125FE73

Description
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0125FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0125FE73
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0125FE73
Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0125 1% E73 E3 Vishay - 51P5080 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0125 1% E73 E3 Vishay
51P5080
Lvr-5 .0125 1% E73 E3 Vishay 51P5080
LVR-5 .0125 1% E73 e3

LVR-5 .0125 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0125FE73 51P5080
Product Name Res Metal Strip 12.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0125 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers