Vishay Precision Group Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0120JE73

Description
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0120JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0120JE73
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0120JE73
Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .012 5% E73 E3 Vishay - 51P5078 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .012 5% E73 E3 Vishay
51P5078
Lvr-5 .012 5% E73 E3 Vishay 51P5078
LVR-5 .012 5% E73 e3

LVR-5 .012 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0120JE73 51P5078
Product Name Res Metal Strip 12m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .012 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details