Vishay Precision Group Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0111JE12

Description
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0111JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0111JE12
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0111JE12
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0111 5% E12 E3 Vishay - 51P5073 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0111 5% E12 E3 Vishay
51P5073
Lvr-5 .0111 5% E12 E3 Vishay 51P5073
LVR-5 .0111 5% e12 E3

LVR-5 .0111 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0111JE12 51P5073
Product Name Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .0111 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details