Vishay Precision Group Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0110JE73

Description
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0110JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0110JE73
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0110JE73
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .011 5% E73 E3 Vishay - 51P5070 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .011 5% E73 E3 Vishay
51P5070
Lvr-5 .011 5% E73 E3 Vishay 51P5070
LVR-5 .011 5% E73 e3

LVR-5 .011 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0110JE73 51P5070
Product Name Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .011 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers