Vishay Precision Group Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0100JS73

Description
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0100JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0100JS73
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0100JS73
Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .01 5% S73 Vishay - 45C6302 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .01 5% S73 Vishay
45C6302
Lvr-5 .01 5% S73 Vishay 45C6302
LVR-5 .01 5% S73

LVR-5 .01 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0100JS73 45C6302
Product Name Res Metal Strip 10m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .01 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details