Vishay Precision Group Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0100HS73

Description
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R - LVR05R0100HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R
LVR05R0100HS73
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0100HS73
Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .01 3% S73 Vishay - 45C6300 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .01 3% S73 Vishay
45C6300
Lvr-5 .01 3% S73 Vishay 45C6300
LVR-5 .01 3% S73

LVR-5 .01 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0100HS73 45C6300
Product Name Res Metal Strip 10m Ohm 3% 5W AXL Thru-Hole T/R Lvr-5 .01 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details