Vishay Intertechnology, Inc. RES .01 OHM 1% 5W METAL STRIP LVR05R0100FE73

Description
RES .01ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .01ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1% 5W METAL STRIP - LVR05R0100FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1% 5W METAL STRIP
LVR05R0100FE73
RES .01 OHM 1% 5W METAL STRIP LVR05R0100FE73
RES .01ohm 1% 5W METAL STRIP

RES .01ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRC-.01RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.01RTR-ND
Through Hole Resistors LVRC-.01RTR-ND
10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 31363616 - Radwell International
Willingboro, NJ, United States
Resistor
31363616
Resistor 31363616
THROUGH HOLE CURRENT SENSE RESISTOR, LVR05 SERIES, 0.01 OHM, 5 W, - 1% 220 MV, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THROUGH HOLE CURRENT SENSE RESISTOR, LVR05 SERIES, 0.01 OHM, 5 W, - 1% 220 MV, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number LVR05R0100FE73 LVRC-.01RTR-ND 31363616
Product Name RES .01 OHM 1% 5W METAL STRIP Through Hole Resistors Resistor
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details