Vishay Precision Group Through-Hole 5 W 0.01 ohm Resistor LVR05R0100FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: LVR05R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 0.01 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R0100FE12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: LVR05R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 0.01 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R0100FE12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5 W 0.01 ohm Resistor - 53-LVR05R0100FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 0.01 ohm Resistor
53-LVR05R0100FE12
Through-Hole 5 W 0.01 ohm Resistor 53-LVR05R0100FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: LVR05R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 0.01 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R0100FE12 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: LVR05R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 0.01 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR05R0100FE12 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - LVR05R0100FE12 - 1073078-LVR05R0100FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - LVR05R0100FE12
1073078-LVR05R0100FE12
Through Hole Resistors - LVR05R0100FE12 1073078-LVR05R0100FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073078-LVR05R0100FE 12 Packaging: Bulk Termination: Axial Length: 23.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Metal Strip, Wirewound Height: 23.5 mm Resistance: 10 MΩ Power Rating: 5 W Number of Pins: 2 Diameter: 8.38 mm Categories: Through Hole Resistors Case / Package: Molded Alternative Parts (Cross-Reference): LVR01R0100FE12; LVR01R0100FE70; LVR03R0100FS73; LVR03R0100FE73LVR05R 0100FE12.; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C RoHS: Compliant Min Operating Temperature: -65 °C Schedule B: 8533210090 REACH SVHC: Unknown Lead Diameter: 1.02 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073078-LVR05R0100FE12
Packaging: Bulk
Termination: Axial
Length: 23.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Metal Strip, Wirewound
Height: 23.5 mm
Resistance: 10 MΩ
Power Rating: 5 W
Number of Pins: 2
Diameter: 8.38 mm
Categories: Through Hole Resistors
Case / Package: Molded
Alternative Parts (Cross-Reference): LVR01R0100FE12; LVR01R0100FE70; LVR03R0100FS73; LVR03R0100FE73LVR05R0100FE12.;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210090
REACH SVHC: Unknown
Lead Diameter: 1.02 mm

Buy Now
Precision Resistors 5watts 0.01ohms 1% - LVR05R0100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 5watts 0.01ohms 1%
LVR05R0100FE12
Precision Resistors 5watts 0.01ohms 1% LVR05R0100FE12
Precision Resistors 5watts 0.01ohms 1%

Precision Resistors 5watts 0.01ohms 1%

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 5W, ±1%; Resistance Vishay - 51P5062 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 5W, ±1%; Resistance Vishay
51P5062
Wirewound Resistor, 0.01 Ohm, 5W, ±1%; Resistance Vishay 51P5062
WIREWOUND RESISTOR, 0.01 OHM, 5W, ±1%; Resistance:0.01ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 5W, ±1%; Resistance:0.01ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-LVR05R0100FE12 1073078-LVR05R0100FE12 LVR05R0100FE12 51P5062
Product Name Through-Hole 5 W 0.01 ohm Resistor Through Hole Resistors - LVR05R0100FE12 Precision Resistors 5watts 0.01ohms 1% Wirewound Resistor, 0.01 Ohm, 5W, ±1%; Resistance Vishay
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details