Vishay Precision Group Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R LVR059L500JE73

Description
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R - LVR059L500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R
LVR059L500JE73
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R LVR059L500JE73
Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0095 5% E73 E3 Vishay - 51P5407 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0095 5% E73 E3 Vishay
51P5407
Lvr-5 .0095 5% E73 E3 Vishay 51P5407
LVR-5 .0095 5% E73 e3

LVR-5 .0095 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR059L500JE73 51P5407
Product Name Res Metal Strip 9.5m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0095 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details