Vishay Precision Group Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R LVR059L500FE73

Description
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR059L500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR059L500FE73
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R LVR059L500FE73
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0095 1% E73 E3 Vishay - 51P5405 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0095 1% E73 E3 Vishay
51P5405
Lvr-5 .0095 1% E73 E3 Vishay 51P5405
LVR-5 .0095 1% E73 e3

LVR-5 .0095 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR059L500FE73 51P5405
Product Name Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0095 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details